NVE Corporation 1-Channel Passive Input, Open-Drain Isolator, SOIC IL610A-3E

Description
The IL610A-3E is a 3.3/5V, single-channel, 10 Mbps isolated signal coupler with an open-drain output, which can be used to replace opto-couplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet
Description
The IL610A-3E is a 3.3/5V, single-channel, 10 Mbps isolated signal coupler with an open-drain output, which can be used to replace opto-couplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
1-Channel Passive Input, Open-Drain Isolator, SOIC
IL610A-3E
1-Channel Passive Input, Open-Drain Isolator, SOIC IL610A-3E
The IL610A-3E is a 3.3/5V, single-channel, 10 Mbps isolated signal coupler with an open-drain output, which can be used to replace opto-couplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin SOIC package.

The IL610A-3E is a 3.3/5V, single-channel, 10 Mbps isolated signal coupler with an open-drain output, which can be used to replace opto-couplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL610A-3E
Product Name 1-Channel Passive Input, Open-Drain Isolator, SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Drop-In Isolators - NDI2525X - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 4000 MHz
Isolation 15 dB
View Details
Coaxial Broadband Circulator 0.8 to 2.0GHz - UIYBCC7272A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 72mm x 72mm x 27.4mm
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details