NVE Corporation 4-Channel (2 each direction) Isolator, Narrow SOIC (Pb) IL716-3

Description
The IL716-3 is a 3.3/5V, multichannel isolated 110 Mbps CMOS-compatible logic buffers with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.
Datasheet
Description
The IL716-3 is a 3.3/5V, multichannel isolated 110 Mbps CMOS-compatible logic buffers with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
4-Channel (2 each direction) Isolator, Narrow SOIC (Pb)
IL716-3
4-Channel (2 each direction) Isolator, Narrow SOIC (Pb) IL716-3
The IL716-3 is a 3.3/5V, multichannel isolated 110 Mbps CMOS-compatible logic buffers with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.

The IL716-3 is a 3.3/5V, multichannel isolated 110 Mbps CMOS-compatible logic buffers with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL716-3
Product Name 4-Channel (2 each direction) Isolator, Narrow SOIC (Pb)
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Molex Signal Tech Industrial Ltd.
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Surface Mount Circulators - NSC7 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1805 to 5000 MHz
Isolation 16 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Circulator 950 to 1450MHz - UIYBCC4550A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 26mm
View Details