NVE Corporation 125C 2-Channel (1 each direction) Isolator, MSOP IL712T-1E

Description
The IL712T-1 is a high temperature, 3.3/5V dual-channel, bi-directional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.
Datasheet
Description
The IL712T-1 is a high temperature, 3.3/5V dual-channel, bi-directional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
125C 2-Channel (1 each direction) Isolator, MSOP
IL712T-1E
125C 2-Channel (1 each direction) Isolator, MSOP IL712T-1E
The IL712T-1 is a high temperature, 3.3/5V dual-channel, bi-directional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.

The IL712T-1 is a high temperature, 3.3/5V dual-channel, bi-directional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL712T-1E
Product Name 125C 2-Channel (1 each direction) Isolator, MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Microstrip Circulator 12.0 to 13.5GHz - UIYMC94A - UIY Inc.
Specs
Component Circulator
Package Size 9mm x 4mm x 3mm
Frequency Range: 12000 to 13500 MHz
View Details
Drop-In Circulators - NDC1313M - kTB Solutions
Specs
Component Circulator
Frequency Range: 1700 to 6000 MHz
Isolation 18 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details