NVE Corporation 2-Channel Isolator, SOIC IL511-3E

Description
The IL511-3 is a 3.3V/5V, dual-channel unidirectional 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 8-pin SOIC package.
Datasheet
Description
The IL511-3 is a 3.3V/5V, dual-channel unidirectional 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 8-pin SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
2-Channel Isolator, SOIC
IL511-3E
2-Channel Isolator, SOIC IL511-3E
The IL511-3 is a 3.3V/5V, dual-channel unidirectional 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 8-pin SOIC package.

The IL511-3 is a 3.3V/5V, dual-channel unidirectional 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 8-pin SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL511-3E
Product Name 2-Channel Isolator, SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI3030B - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details
SMD Isolator 2.4 to 6GHz - UIYSI10A - UIY Inc.
Specs
Component Isolator
Package Size Φ9.8mm x 7mm
Frequency Range: 2400 to 6000 MHz
View Details