NVE Corporation 150 Mbps 2-Channel (both same direction) Isolator, SOIC IL711S-3E

Description
The IL711S-3 is a 3.3/5V dual-channel unidirectional 150 Mbps CMOS-compatible isolated buffer with 10 ns propagation delay, 300 ps pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package. This part is lead (Pb) free.
Datasheet
Description
The IL711S-3 is a 3.3/5V dual-channel unidirectional 150 Mbps CMOS-compatible isolated buffer with 10 ns propagation delay, 300 ps pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package. This part is lead (Pb) free.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
150 Mbps 2-Channel (both same direction) Isolator, SOIC
IL711S-3E
150 Mbps 2-Channel (both same direction) Isolator, SOIC IL711S-3E
The IL711S-3 is a 3.3/5V dual-channel unidirectional 150 Mbps CMOS-compatible isolated buffer with 10 ns propagation delay, 300 ps pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package. This part is lead (Pb) free.

The IL711S-3 is a 3.3/5V dual-channel unidirectional 150 Mbps CMOS-compatible isolated buffer with 10 ns propagation delay, 300 ps pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package. This part is lead (Pb) free.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL711S-3E
Product Name 150 Mbps 2-Channel (both same direction) Isolator, SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Isolators - NCI3033X - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Coaxial Circulator 960 to 1215MHz - UIYBCC3232A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details