NVE Corporation Datasheets for Electronic Development Boards
Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more
| Product Name | Notes |
|---|---|
| The AG004-06 Printed Circuit Board (PCB) is a 0.3 inch X 3 inch fabricated PCB using 0.062 inch +/- 0.015 inch, G-10 FR4 material with two-sided 1 oz. copper/1 oz. | |
| The AG005-06 Printed Circuit Board (PCB) is a 0.5 inch X 0.5 inch fabricated PCB using 0.062 inch +/- .015 inch, G-10 FR4 material with two-sided 1 oz. copper/1 oz. | |
| The AG035-06 Printed Circuit Board (PCB) is a 0.25 inch X 1.5 inch fabricated PCB using 0.030 inch +/- 0.015 inch, G-10 FR4 material with two-sided 1 oz. copper/1 oz. | |
| The AG918-06 Printed Circuit Board (PCB) is a 0.26 inch X 2 inch fabricated PCB using 0.062 inch +/- 0.015 inch, G-10 FR4 material with two-sided 1 oz. copper/1 oz. |