NVE Corporation 1-Channel Isolator, SOIC IL510-3E

Description
The IL510-3 is a 3.3V/5V, single-channel, 2 Mbps DC-correct digital isolator, with optional external synchronization clock, output enable, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 8-pin SOIC package.
Datasheet
Description
The IL510-3 is a 3.3V/5V, single-channel, 2 Mbps DC-correct digital isolator, with optional external synchronization clock, output enable, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 8-pin SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
1-Channel Isolator, SOIC
IL510-3E
1-Channel Isolator, SOIC IL510-3E
The IL510-3 is a 3.3V/5V, single-channel, 2 Mbps DC-correct digital isolator, with optional external synchronization clock, output enable, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 8-pin SOIC package.

The IL510-3 is a 3.3V/5V, single-channel, 2 Mbps DC-correct digital isolator, with optional external synchronization clock, output enable, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 8-pin SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL510-3E
Product Name 1-Channel Isolator, SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC4040A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1700 to 3000 MHz
Isolation 16 dB
View Details
RF Isolator Drop in type 450 to 3000MHz - UIYDI2020A - UIY Inc.
Specs
Component Isolator
Package Size 20mm x 20mm x 10.6mm
Frequency Range: 450 to 3000 MHz
View Details