NVE Corporation 5-Channel (3 transmit, 2 receive) Isolator, Narrow SOIC IL262-3E

Description
The IL261-3E is a 3.3/5.0-volt, 5 channel (3 transmit; 2 receive) isolated, 110 MBaud CMOS compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 30 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.
Datasheet
Description
The IL261-3E is a 3.3/5.0-volt, 5 channel (3 transmit; 2 receive) isolated, 110 MBaud CMOS compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 30 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
5-Channel (3 transmit, 2 receive) Isolator, Narrow SOIC
IL262-3E
5-Channel (3 transmit, 2 receive) Isolator, Narrow SOIC IL262-3E
The IL261-3E is a 3.3/5.0-volt, 5 channel (3 transmit; 2 receive) isolated, 110 MBaud CMOS compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 30 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.

The IL261-3E is a 3.3/5.0-volt, 5 channel (3 transmit; 2 receive) isolated, 110 MBaud CMOS compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 30 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL262-3E
Product Name 5-Channel (3 transmit, 2 receive) Isolator, Narrow SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Molex Signal Tech Industrial Ltd.
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Drop-In Circulators - NDC1620B - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 18000 MHz
Isolation 10 dB
View Details
Coaxial Isolator 10 to 55MHz - UIYCI8080A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 80mm x 80mm x 28mm
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details