NVE Corporation 150 Mbps 1-Channel Isolator, MSOP IL710S-1E

Description
The IL710S-1 is a 3.3V/5V, single channel, 150 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 300 ps pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.
Datasheet
Description
The IL710S-1 is a 3.3V/5V, single channel, 150 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 300 ps pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
150 Mbps 1-Channel Isolator, MSOP
IL710S-1E
150 Mbps 1-Channel Isolator, MSOP IL710S-1E
The IL710S-1 is a 3.3V/5V, single channel, 150 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 300 ps pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.

The IL710S-1 is a 3.3V/5V, single channel, 150 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 300 ps pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL710S-1E
Product Name 150 Mbps 1-Channel Isolator, MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI9662H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details
RF Isolator coaxial 18 to 26.5GHz - UIYBCI1024A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 10mm x 24mm x 9.3mm
View Details