NVE Corporation 1-Channel Isolator, PDIP IL710-2E

Description
The IL710-2 is a 3.3/5V, single-channel, 110 Mbps CMOS-compatible isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.
Datasheet
Description
The IL710-2 is a 3.3/5V, single-channel, 110 Mbps CMOS-compatible isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
1-Channel Isolator, PDIP
IL710-2E
1-Channel Isolator, PDIP IL710-2E
The IL710-2 is a 3.3/5V, single-channel, 110 Mbps CMOS-compatible isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.

The IL710-2 is a 3.3/5V, single-channel, 110 Mbps CMOS-compatible isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL710-2E
Product Name 1-Channel Isolator, PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1622B - kTB Solutions
Specs
Component Isolator
Frequency Range: 6000 to 18000 MHz
Isolation 9.5 dB
View Details
Drop in Circulator 1225 to 1875MHz - UIYBDC3538E - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 13mm
Frequency Range: 1225 to 1875 MHz
View Details