NVE Corporation 125C 2-Channel (both same direction) Isolator, SOIC IL711T-3E

Description
The IL711T-3 is a high temperature, 3.3/5V, dual-channel, unidirectional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet
Description
The IL711T-3 is a high temperature, 3.3/5V, dual-channel, unidirectional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
125C 2-Channel (both same direction) Isolator, SOIC
IL711T-3E
125C 2-Channel (both same direction) Isolator, SOIC IL711T-3E
The IL711T-3 is a high temperature, 3.3/5V, dual-channel, unidirectional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

The IL711T-3 is a high temperature, 3.3/5V, dual-channel, unidirectional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL711T-3E
Product Name 125C 2-Channel (both same direction) Isolator, SOIC
Unlock Full Specs
to access all available technical data

Similar Products

L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Coaxial Circulators - NCC1220C - kTB Solutions
Specs
Component Circulator
Frequency Range: 9300 to 18500 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Broadband Circulator 1 to 2GHz - UIYBCC6466A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details