NVE Corporation 1-Channel Isolator, PDIP (Pb) IL710-2

Description
The IL710-2 is a 3.3/5V, single-channel, 110 Mbps CMOS-compatible isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.
Datasheet
Description
The IL710-2 is a 3.3/5V, single-channel, 110 Mbps CMOS-compatible isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
1-Channel Isolator, PDIP (Pb)
IL710-2
1-Channel Isolator, PDIP (Pb) IL710-2
The IL710-2 is a 3.3/5V, single-channel, 110 Mbps CMOS-compatible isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.

The IL710-2 is a 3.3/5V, single-channel, 110 Mbps CMOS-compatible isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL710-2
Product Name 1-Channel Isolator, PDIP (Pb)
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI3546X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Waveguide Isolator 51 to 59GHz - UIYWI2025A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 25.5mm x 15mm
View Details