NVE Corporation 2-Channel (both same direction) Isolator, MSOP IL711-1E

Description
The IL711-1 is a 3.3/5V dual-channel unidirectional 110 Mbaud CMOS-compatible isolated buffer with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. The "E" suffix indicates this part is lead (Pb) free.
Datasheet
Description
The IL711-1 is a 3.3/5V dual-channel unidirectional 110 Mbaud CMOS-compatible isolated buffer with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. The "E" suffix indicates this part is lead (Pb) free.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
2-Channel (both same direction) Isolator, MSOP
IL711-1E
2-Channel (both same direction) Isolator, MSOP IL711-1E
The IL711-1 is a 3.3/5V dual-channel unidirectional 110 Mbaud CMOS-compatible isolated buffer with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. The "E" suffix indicates this part is lead (Pb) free.

The IL711-1 is a 3.3/5V dual-channel unidirectional 110 Mbaud CMOS-compatible isolated buffer with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. The "E" suffix indicates this part is lead (Pb) free.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL711-1E
Product Name 2-Channel (both same direction) Isolator, MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1.7 to 2.2GHz - UIYBCI3232C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC5050X - kTB Solutions
Specs
Component Circulator
Frequency Range: 150 to 330 MHz
Isolation 18 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details