NVE Corporation 3-Channel (2 transmit, 1 receive) Isolator, Wide SOIC IL514E

Description
The IL514 is a 3.3V/5V, multichannel 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 16-pin wide-body (0.3"-wide) SOIC package.
Datasheet
Description
The IL514 is a 3.3V/5V, multichannel 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 16-pin wide-body (0.3"-wide) SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
3-Channel (2 transmit, 1 receive) Isolator, Wide SOIC
IL514E
3-Channel (2 transmit, 1 receive) Isolator, Wide SOIC IL514E
The IL514 is a 3.3V/5V, multichannel 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 16-pin wide-body (0.3"-wide) SOIC package.

The IL514 is a 3.3V/5V, multichannel 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 16-pin wide-body (0.3"-wide) SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL514E
Product Name 3-Channel (2 transmit, 1 receive) Isolator, Wide SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-24250-33400-5-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 24250 to 33400 MHz
Isolation 14 dB
View Details
Broadband Circulator drop in Dual Junction 3 to 6GHz - UIYBDC5028A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details