NVE Corporation Datasheets for RF Transceivers

RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Transceivers: Learn more

Product Name Notes
Features include 3.3 V or 5.0 V input logic, 15 kV bus ESD protection, 5 Mbps data rate, and 20 kV per microsecond transient immunity. 16-pin narrow-body (0.15'') SOIC package.
Features include 3.3 V or 5.0 V input logic, 15 kV bus ESD protection, 5 Mbps data rate, and 20 kV per microsecond transient immunity. 16-pin wide-body (0.3'') SOIC package.
Galvanically-isolate d full-duplex RS 422 interface in a 0.3"-wide 16-pin SOIC package. 2500 Vrms isolation and 20 kV/microsecond transient immunity.
Galvanically-isolate d full-duplex RS-422 interface in a 0.3" 16-pin SOIC package. 2500 Vrms isolation and 20 kV/microsecond transient immunity.
Galvanically-isolate d high-speed RS 485 differential bus transceiver with 2500 Vrms isolation, 2kV Bus ESD, and 20 kV/microsecond transient immunity. The IL 485 has a 35 Mbd data rate and...
Galvanically-isolate d high-speed RS-485 differential bus transceiver with 2500 Vrms isolation, 2 kV Bus ESD, and 20 kV/microsecond transient immunity. The IL 485 has a 35 Mbd data rate and...
Isolated 1/8 fractional load RS422 transceiver compatible with 3.3 V or 5.0 V input logic. Additional features include 15 kV bus ESD protection, 5 Mbps data rate, and 20 kV...
Isolated 1/8 fractional load RS485 transceiver compatible with 3.3 V or 5.0 V input logic. Additional features include 15 kV bus ESD protection, 5 Mbps data rate, and 20 kV...
The IL3522 is a galvanically isolated, high-speed differential bus transceiver, designed for bi-directional data communications on balanced transmission lines. The IL3522 offers an exceptional 2.3 V differential output into a...
The IL3585 is an isolated 40 Mbps RS-485 transceiver and is compatible with 3.3 V or 5.0 V input logic. Transient immunity is 20 kV per microsecond. 16-pin wide-body (0.3''-wide)...
The IL3685 is an isolated 40 Mbps RS-485 transceiver that is fully PROFIBUS compliant. 16-pin wide-body (0.3''-wide) SOIC package
The IL41050 is an isolated ISO 11898 compliant CAN transceiver. >110 node fanout; 1 Mbps; 3.3 V or 5.0 V input logic. 16-pin narrow-body (0.15''-wide) SOIC package.
The IL41050 is an isolated ISO 11898 compliant CAN transceiver. >110 node fanout; 1 Mbps; 3.3 V or 5.0 V input logic. 16-pin wide-body (0.3''-wide) SOIC package.
The IL485W performs the same EIA-485 and PROFIBUS functions as the IL485, but has an additional uncommitted isolation channel which is useful for fault detection in bus contention situations.
Up to 20 Mpbs, 3.3 V or 5.0 V input logic, 15 kV bus ESD protection, and 20 kV per microsecond transient immunity. 16-pin narrow-body (0.15'') SOIC package.
Up to 20 Mpbs, 3.3 V or 5.0 V input logic, 15 kV bus ESD protection, and 20 kV per microsecond transient immunity. 16-pin wide-body (0.3'') SOIC package.