NVE Corporation 1-Channel Isolator, SOIC (Pb) IL710-3

Description
The IL710-3 is a 3.3V/5V, single-channel, 110 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet
Description
The IL710-3 is a 3.3V/5V, single-channel, 110 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
1-Channel Isolator, SOIC (Pb)
IL710-3
1-Channel Isolator, SOIC (Pb) IL710-3
The IL710-3 is a 3.3V/5V, single-channel, 110 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

The IL710-3 is a 3.3V/5V, single-channel, 110 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL710-3
Product Name 1-Channel Isolator, SOIC (Pb)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Circulator 4.8 to 12GHz - UIYSC9B - UIY Inc.
Specs
Component Circulator
Package Size Φ9mm x 6.5mm
Frequency Range: 4800 to 12000 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI12762H - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 500 MHz
Isolation 45 dB
View Details