NVE Corporation 2-Channel Isolator, MSOP IL511-1E

Description
The IL511-1 is a 3.3V/5V, dual-channel unidirectional 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. Unique 8-pin MSOP.
Datasheet
Description
The IL511-1 is a 3.3V/5V, dual-channel unidirectional 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. Unique 8-pin MSOP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
2-Channel Isolator, MSOP
IL511-1E
2-Channel Isolator, MSOP IL511-1E
The IL511-1 is a 3.3V/5V, dual-channel unidirectional 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. Unique 8-pin MSOP.

The IL511-1 is a 3.3V/5V, dual-channel unidirectional 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. Unique 8-pin MSOP.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL511-1E
Product Name 2-Channel Isolator, MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 10 to 55MHz - UIYCI8080A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 80mm x 80mm x 28mm
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1319C - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 12000 MHz
Isolation 18 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details