NVE Corporation 2-Channel (1 each direction) Isolator, PDIP (Pb) IL712-2

Description
The IL712-2 is a 3.3/5V dual-channel bidirectional 110 Mbps CMOS-compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.
Datasheet
Description
The IL712-2 is a 3.3/5V dual-channel bidirectional 110 Mbps CMOS-compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
2-Channel (1 each direction) Isolator, PDIP (Pb)
IL712-2
2-Channel (1 each direction) Isolator, PDIP (Pb) IL712-2
The IL712-2 is a 3.3/5V dual-channel bidirectional 110 Mbps CMOS-compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.

The IL712-2 is a 3.3/5V dual-channel bidirectional 110 Mbps CMOS-compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL712-2
Product Name 2-Channel (1 each direction) Isolator, PDIP (Pb)
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-5600-5800-K2-50-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 5600 to 5800 MHz
Isolation 20 dB
View Details
500W High power Drop in Circulator 2 to 4GHz - UIYBDC5972A - UIY Inc.
Specs
Component Circulator
Package Size 59.4mm x 72mm x 50mm
Frequency Range: 2000 to 4000 MHz
View Details