NVE Corporation 2-Channel Passive Input, CMOS-Output Isolator, SOIC IL612-3E

Description
The IL612-3E is a 3.3/5V, dual-channel, 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace optocouplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptionally small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet
Description
The IL612-3E is a 3.3/5V, dual-channel, 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace optocouplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptionally small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
2-Channel Passive Input, CMOS-Output Isolator, SOIC
IL612-3E
2-Channel Passive Input, CMOS-Output Isolator, SOIC IL612-3E
The IL612-3E is a 3.3/5V, dual-channel, 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace optocouplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptionally small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin SOIC package.

The IL612-3E is a 3.3/5V, dual-channel, 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace optocouplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptionally small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL612-3E
Product Name 2-Channel Passive Input, CMOS-Output Isolator, SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI3234A - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 4000 MHz
Isolation 18 dB
View Details
SMT Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Broadband Circulator Coaxial 8 to 18GHz - UIYBCC1920B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 19mm x 20.3mm x 14mm
View Details