NVE Corporation 1-Channel Passive Input, CMOS-Output Isolator, SOIC IL610-3E

Description
The IL610-3E is a 3.3/5V, single channel, 100 Mbps isolated signal coupler with a CMOS output, which can be used to replace opto-couplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet
Description
The IL610-3E is a 3.3/5V, single channel, 100 Mbps isolated signal coupler with a CMOS output, which can be used to replace opto-couplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
1-Channel Passive Input, CMOS-Output Isolator, SOIC
IL610-3E
1-Channel Passive Input, CMOS-Output Isolator, SOIC IL610-3E
The IL610-3E is a 3.3/5V, single channel, 100 Mbps isolated signal coupler with a CMOS output, which can be used to replace opto-couplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin SOIC package.

The IL610-3E is a 3.3/5V, single channel, 100 Mbps isolated signal coupler with a CMOS output, which can be used to replace opto-couplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL610-3E
Product Name 1-Channel Passive Input, CMOS-Output Isolator, SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 8 to 12.4GHz - UIYWC4853A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 48mm x 53mm x 42mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC6466H - kTB Solutions
Specs
Component Circulator
Frequency Range: 30 to 400 MHz
Isolation 18 dB
View Details