NVE Corporation 150 Mbps 1-Channel Isolator, SOIC IL710S-3E

Description
The IL710S-3 is a 3.3V/5V, single channel, 150 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 300 ps pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package. This part is lead (Pb) free.
Datasheet
Description
The IL710S-3 is a 3.3V/5V, single channel, 150 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 300 ps pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package. This part is lead (Pb) free.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
150 Mbps 1-Channel Isolator, SOIC
IL710S-3E
150 Mbps 1-Channel Isolator, SOIC IL710S-3E
The IL710S-3 is a 3.3V/5V, single channel, 150 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 300 ps pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package. This part is lead (Pb) free.

The IL710S-3 is a 3.3V/5V, single channel, 150 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 300 ps pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package. This part is lead (Pb) free.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL710S-3E
Product Name 150 Mbps 1-Channel Isolator, SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC3838X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 20 dB
View Details
Waveguide Isolator 29 to 31GHz - UIYWI1938A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 14mm x 38mm x 19mm
View Details