NVE Corporation 125C 4-Channel (2 each direction) Isolator, Wide SOIC IL716TE

Description
The IL716T is a high temperature, 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffers with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.
Datasheet
Description
The IL716T is a high temperature, 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffers with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
125C 4-Channel (2 each direction) Isolator, Wide SOIC
IL716TE
125C 4-Channel (2 each direction) Isolator, Wide SOIC IL716TE
The IL716T is a high temperature, 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffers with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.

The IL716T is a high temperature, 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffers with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL716TE
Product Name 125C 4-Channel (2 each direction) Isolator, Wide SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Molex Signal Tech Industrial Ltd.
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Drop-In Circulators - NDC1623D - kTB Solutions
Specs
Component Circulator
Frequency Range: 5000 to 6500 MHz
Isolation 18 dB
View Details
Waveguide Circulator 2400 to 2500MHz - UIYWC220180A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 220mm x 180mm x 106.4mm
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details