NVE Corporation Datasheets for Sensor Chips
Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| AAH002-02 Normalized Output GMR Field Sensors use a unique high-sensitivity GMR material, making them ideal for low-field applications. They also tolerate extremely high temperatures--up to 150 degrees Celsius. | |
| AAH002-02E Normalized Output GMR Field Sensors use a unique high-sensitivity GMR material, making them ideal for low-field applications. They also tolerate extremely high temperatures--up to 150 degrees Celsius. | |
| AAH004-00 Normalized Output GMR Field Sensors use a unique high-sensitivity GMR material, making them ideal for low-field applications. They also tolerate extremely high temperatures--up to 150 degrees Celsius. | |
| AAH004-00E Normalized Output GMR Field Sensors use a unique high-sensitivity GMR material, making them ideal for low-field applications. They also tolerate extremely high temperatures--up to 150 degrees Celsius. | |
| AAL002-02 Normalized Output GMR Field Sensors use a unique high-sensitivity GMR material, making them ideal for low-field applications. They also tolerate extremely high temperatures--up to 150 degrees Celsius. | |
| AAL002-02E Normalized Output GMR Field Sensors use a unique high-sensitivity GMR material, making them ideal for low-field applications. They also tolerate extremely high temperatures--up to 150 degrees Celsius. | |
| AAT001-10E Angle Sensors use Tunneling Magnetoresistance (TMR) technology to produce a very high output signal without amplification, a wide airgap tolerance, and very high resistance for extremely low power. Sine... | |
| AB001-02 GMR Gradient Sensors (Gradiometers) offer unparalleled magnetic gradient sensing. Two pairs of unshielded GMR bridge resistors provide directional sensing of small gradients over a wide range of magnetic field... | |
| AB001-02E GMR Gradient Sensors (Gradiometers) offer unparalleled magnetic gradient sensing. Two pairs of unshielded GMR bridge resistors provide directional sensing of small gradients over a wide range of magnetic field... | |
| AD824-00 Sensors are for use with external high-current output transistors in industrial control environments. The parts provide the same precise magnetic performance as NVE's GMR Digital Switches with the addition... | |
| AD824-00E Sensors are for use with external high-current output transistors in industrial control environments. The parts provide the same precise magnetic performance as NVE's GMR Digital Switches with the addition... | |
| AD924-00 Sensors are for use with external high-current output transistors in industrial control environments. The parts provide the same precise magnetic performance as NVE's GMR Digital Switches with the addition... | |
| AD924-00E Sensors are for use with external high-current output transistors in industrial control environments. The parts provide the same precise magnetic performance as NVE's GMR Digital Switches with the addition... | |
| NVE's AA002-02 Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity. | |
| NVE's AA002-02E Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity. | |
| NVE's AA003-02 Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity. | |
| NVE's AA003-02E Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity. | |
| NVE's AA004-00 Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity. | |
| NVE's AA004-00E Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity. | |
| NVE's AA004-02 Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity. | |
| NVE's AA004-02E Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity. | |
| NVE's AA005-02 Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity. | |
| NVE's AA005-02E Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity. | |
| NVE's AA006-00E Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity. | |
| NVE's AA006-02 Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity. | |
| NVE's AA006-02E Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity. | |
| NVE's AAV003-10E is a highly linear, extremely low hysteresis GMR current sensor with an on-chip current strap. A GMR bridge sensor element close to the current strap senses the magnetic... | |
| NVE's AD004-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD005-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD005-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD006-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD006-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD020-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD021-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD021-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD022-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD022-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD023-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD023-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD024-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD024-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD024-10 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD084-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD084-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD105-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD105-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD122-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD122-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD221-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD221-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD320-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD320-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD324-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD324-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD621-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD624-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD724-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AD724-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's ADH025-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's ADH025-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate... | |
| NVE's AFL000-00E low power switch sensor integrates GMR sensor elements with digital onboard signal processing electronics. The switch is designed for use in low power and battery applications, and features... | |
| NVE's AFL000-10E low power switch sensor integrates GMR sensor elements with digital onboard signal processing electronics. The switch is designed for use in low power and battery applications, and features... | |
| NVE's AFL020-00E low power switch sensor integrates GMR sensor elements with digital onboard signal processing electronics. The switch is designed for use in low power and battery applications, and features... | |
| NVE's AFL030-00E low power switch sensor integrates GMR sensor elements with digital onboard signal processing electronics. The switch is designed for use in low power and battery applications, and features... | |
| NVE's AFL100-00E low power switch sensor integrates GMR sensor elements with digital onboard signal processing electronics. The switch is designed for use in low power and battery applications, and features... | |
| NVE's AFL200-00E low power switch sensor integrates GMR sensor elements with digital onboard signal processing electronics. The switch is designed for use in low power and battery applications, and features... | |
| NVE's AFL300-00E low power switch sensor integrates GMR sensor elements with digital onboard signal processing electronics. The switch is designed for use in low power and battery applications, and features... | |
| NVE's DB002-02 signal processing IC is designed to work with NVE's AD1xx series GMR switch as well as any other current sourcing or CMOS/TTL digital output sensor element, such as... |