NVE Corporation 125C 2-Channel (both same direction) Isolator, PDIP (Pb) IL711T-2

Description
The IL711T-2 is a high temperature, 3.3/5V, dual-channel, unidirectional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.
Datasheet
Description
The IL711T-2 is a high temperature, 3.3/5V, dual-channel, unidirectional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
125C 2-Channel (both same direction) Isolator, PDIP (Pb)
IL711T-2
125C 2-Channel (both same direction) Isolator, PDIP (Pb) IL711T-2
The IL711T-2 is a high temperature, 3.3/5V, dual-channel, unidirectional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.

The IL711T-2 is a high temperature, 3.3/5V, dual-channel, unidirectional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL711T-2
Product Name 125C 2-Channel (both same direction) Isolator, PDIP (Pb)
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Molex Signal Tech Industrial Ltd.
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Drop-In Circulators - NDC1313TB - kTB Solutions
Specs
Component Circulator
Frequency Range: 2110 to 2170 MHz
Isolation 20 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Broadband Isolator 88 to 108MHz - UIYBCI6060B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details