NVE Corporation 1-Channel Isolator, SOIC IL710-3E

Description
The IL710-3 is a 3.3V/5V, single-channel, 110 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet
Description
The IL710-3 is a 3.3V/5V, single-channel, 110 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
1-Channel Isolator, SOIC
IL710-3E
1-Channel Isolator, SOIC IL710-3E
The IL710-3 is a 3.3V/5V, single-channel, 110 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

The IL710-3 is a 3.3V/5V, single-channel, 110 Mbps CMOS-compatible isolated buffer, with enable, 10 ns propagation delay, 3 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL710-3E
Product Name 1-Channel Isolator, SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Coaxial Isolators - NCI-1000-2000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1000 to 2000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
500W high power Coaxial Circulator 2 to 4GHz - UIYBCC5972A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 59.4mm x 72mm x 50mm
View Details