NVE Corporation 4-Channel (3 transmit, 1 receive) Isolator, Narrow SOIC IL717-3

Description
The IL717-3 is a 3.3/5V, multi-channel isolated 110 Mbps CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.
Datasheet
Description
The IL717-3 is a 3.3/5V, multi-channel isolated 110 Mbps CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
4-Channel (3 transmit, 1 receive) Isolator, Narrow SOIC
IL717-3
4-Channel (3 transmit, 1 receive) Isolator, Narrow SOIC IL717-3
The IL717-3 is a 3.3/5V, multi-channel isolated 110 Mbps CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.

The IL717-3 is a 3.3/5V, multi-channel isolated 110 Mbps CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL717-3
Product Name 4-Channel (3 transmit, 1 receive) Isolator, Narrow SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Coaxial Isolators - NCI2123B - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Broadband Isolator drop in type 2 to 4GHz - UIYBDI3234A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details