NVE Corporation 3-Channel Passive Input, CMOS-Output Isolator, 0.15" SOIC IL614-3E

Description
The IL614-3E is a 3.3/5V, 3-channel (2 transmit, 1 receive), 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 16-pin 0.15" SOIC package.
Datasheet
Description
The IL614-3E is a 3.3/5V, 3-channel (2 transmit, 1 receive), 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 16-pin 0.15" SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
3-Channel Passive Input, CMOS-Output Isolator, 0.15" SOIC
IL614-3E
3-Channel Passive Input, CMOS-Output Isolator, 0.15" SOIC IL614-3E
The IL614-3E is a 3.3/5V, 3-channel (2 transmit, 1 receive), 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 16-pin 0.15" SOIC package.

The IL614-3E is a 3.3/5V, 3-channel (2 transmit, 1 receive), 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 16-pin 0.15" SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL614-3E
Product Name 3-Channel Passive Input, CMOS-Output Isolator, 0.15" SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI5258E - kTB Solutions
Specs
Component Isolator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details
High Power Isolator Drop in 140 to 300MHz - UIYDI5656A - UIY Inc.
Specs
Component Isolator
Package Size 56mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details