NVE Corporation 1-Channel Passive Input, Open-Drain Isolator, PDIP IL610A-2E

Description
The IL610A-2E is a 3.3/5V, single-channel, 10 Mbps isolated signal coupler with an open-drain transistor output, which can be used to replace opto-couplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin PDIP package.
Datasheet
Description
The IL610A-2E is a 3.3/5V, single-channel, 10 Mbps isolated signal coupler with an open-drain transistor output, which can be used to replace opto-couplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin PDIP package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
1-Channel Passive Input, Open-Drain Isolator, PDIP
IL610A-2E
1-Channel Passive Input, Open-Drain Isolator, PDIP IL610A-2E
The IL610A-2E is a 3.3/5V, single-channel, 10 Mbps isolated signal coupler with an open-drain transistor output, which can be used to replace opto-couplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin PDIP package.

The IL610A-2E is a 3.3/5V, single-channel, 10 Mbps isolated signal coupler with an open-drain transistor output, which can be used to replace opto-couplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin PDIP package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL610A-2E
Product Name 1-Channel Passive Input, Open-Drain Isolator, PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
RF Isolator coaxial 18 to 28GHz - UIYBCI1025A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 10.2mm x 25.6mm x 12.5mm
View Details
Coaxial Circulators - NCC2528X - kTB Solutions
Specs
Component Circulator
Frequency Range: 1200 to 2500 MHz
Isolation 20 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details