NVE Corporation 4-Channel (3 transmit, 1 receive) Isolator, Narrow SOIC IL717-3E

Description
The IL717-3 is a 3.3/5V, multi-channel isolated 110 Mbps CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.
Datasheet
Description
The IL717-3 is a 3.3/5V, multi-channel isolated 110 Mbps CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
4-Channel (3 transmit, 1 receive) Isolator, Narrow SOIC
IL717-3E
4-Channel (3 transmit, 1 receive) Isolator, Narrow SOIC IL717-3E
The IL717-3 is a 3.3/5V, multi-channel isolated 110 Mbps CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.

The IL717-3 is a 3.3/5V, multi-channel isolated 110 Mbps CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL717-3E
Product Name 4-Channel (3 transmit, 1 receive) Isolator, Narrow SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Coaxial Circulators - NCC4149A - kTB Solutions
Specs
Component Circulator
Frequency Range: 600 to 1000 MHz
Isolation 16 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Circulator 68 to 88MHz - UIYBCC6060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details