NVE Corporation 4-Channel (all same direction) Isolator, Wide SOIC IL515E

Description
The IL515 is a 3.3V/5V, multichannel 2 Mbps DC-correct digital isolator, with output enable and optional external synchronization clock. 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 16-pin wide-body (0.3"-wide) SOIC package.
Datasheet
Description
The IL515 is a 3.3V/5V, multichannel 2 Mbps DC-correct digital isolator, with output enable and optional external synchronization clock. 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 16-pin wide-body (0.3"-wide) SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
4-Channel (all same direction) Isolator, Wide SOIC
IL515E
4-Channel (all same direction) Isolator, Wide SOIC IL515E
The IL515 is a 3.3V/5V, multichannel 2 Mbps DC-correct digital isolator, with output enable and optional external synchronization clock. 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 16-pin wide-body (0.3"-wide) SOIC package.

The IL515 is a 3.3V/5V, multichannel 2 Mbps DC-correct digital isolator, with output enable and optional external synchronization clock. 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 16-pin wide-body (0.3"-wide) SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL515E
Product Name 4-Channel (all same direction) Isolator, Wide SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC-2000-4000-K5-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Dual Junction Coaxial Isolator 250 to 1300MHz - UIYCDI9648A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 96mm x 48mm x 24mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details