NVE Corporation Datasheets for Industrial Magnets
Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet combinations.
Industrial Magnets: Learn more
| Product Name | Notes |
|---|---|
| The 12030 is a ferrite, Ceramic 8, 0.125 inch x 0.25 inch x 0.50 inch bar magnet. | |
| The 12031 is a sintered, ceramic Type 5, 0.312" dia. x 0.125" thick disk magnet. | |
| The 12032 is a sintered-block ceramic Type 5 , 1.0" long x 0.125" wide x 0.39" high bar magnet. | |
| The 12216 magnet is a round, ferrite Type 8, 6 mm dia. x 4 mm thick disk magnet. | |
| The 12217 magnet is a round ferrite Type 8, 3.5 mm dia. x 4 mm thick disk magnet. | |
| The 12249 is a split-pole magnet designed for use in angle sensors. It is an ideal complement for AAT001-10E angle sensors. |