NVE Corporation 125C, 1-Channel Isolator, SOIC IL710T-3E

Description
The IL710T-3 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet
Description
The IL710T-3 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
125C, 1-Channel Isolator, SOIC
IL710T-3E
125C, 1-Channel Isolator, SOIC IL710T-3E
The IL710T-3 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

The IL710T-3 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL710T-3E
Product Name 125C, 1-Channel Isolator, SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 0.8 to 2.0GHz - UIYBDI7272A - UIY Inc.
Specs
Component Isolator
Package Size 72mm x 72mm x 27.4mm
Frequency Range: 800 to 2000 MHz
View Details
Coaxial Circulators - NCC6466K - kTB Solutions
Specs
Component Circulator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details