NVE Corporation 125C 4-Channel (all same direction) Isolator, Narrow SOIC IL715T-3E

Description
The IL715T-3 is a high temperature 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.
Datasheet
Description
The IL715T-3 is a high temperature 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
125C 4-Channel (all same direction) Isolator, Narrow SOIC
IL715T-3E
125C 4-Channel (all same direction) Isolator, Narrow SOIC IL715T-3E
The IL715T-3 is a high temperature 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.

The IL715T-3 is a high temperature 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL715T-3E
Product Name 125C 4-Channel (all same direction) Isolator, Narrow SOIC
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Drop in 45 to 270MHz - UIYDI6060A - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details
Coaxial Circulators - NCC2025X - kTB Solutions
Specs
Component Circulator
Frequency Range: 2300 to 2500 MHz
Isolation 20 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details