NVE Corporation 2-Channel (1 each direction) Isolator, MSOP IL712-1E

Description
The IL712-1 is a 3.3/5V, dual-channel bidirectional 110 Mbps CMOS-compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.
Datasheet
Description
The IL712-1 is a 3.3/5V, dual-channel bidirectional 110 Mbps CMOS-compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
2-Channel (1 each direction) Isolator, MSOP
IL712-1E
2-Channel (1 each direction) Isolator, MSOP IL712-1E
The IL712-1 is a 3.3/5V, dual-channel bidirectional 110 Mbps CMOS-compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.

The IL712-1 is a 3.3/5V, dual-channel bidirectional 110 Mbps CMOS-compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL712-1E
Product Name 2-Channel (1 each direction) Isolator, MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Drop-In Circulators - NDC1919X - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details
RF Isolator Drop in type 0.7 to 10GHz - UIYDI1212B - UIY Inc.
Specs
Component Isolator
Package Size 12.7mm x 12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details