NVE Corporation 150 Mbps 2-Channel (1 each direction) Isolator, MSOP IL712S-1E

Description
The IL712S-1 is a 3.3/5V, dual-channel bidirectional 150 Mbps CMOS-compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 300 ps pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.
Datasheet
Description
The IL712S-1 is a 3.3/5V, dual-channel bidirectional 150 Mbps CMOS-compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 300 ps pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
150 Mbps 2-Channel (1 each direction) Isolator, MSOP
IL712S-1E
150 Mbps 2-Channel (1 each direction) Isolator, MSOP IL712S-1E
The IL712S-1 is a 3.3/5V, dual-channel bidirectional 150 Mbps CMOS-compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 300 ps pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.

The IL712S-1 is a 3.3/5V, dual-channel bidirectional 150 Mbps CMOS-compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 300 ps pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL712S-1E
Product Name 150 Mbps 2-Channel (1 each direction) Isolator, MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Coaxial Circulators - NCC-18000-26500-5-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 18000 to 26500 MHz
Isolation 16 dB
View Details
Broadband Isolator drop in type 0.8 to 2.0GHz - UIYBDI7272A - UIY Inc.
Specs
Component Isolator
Package Size 72mm x 72mm x 27.4mm
Frequency Range: 800 to 2000 MHz
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details