NVE Corporation 125C 1-Channel Isolator, PDIP IL710T-2E

Description
The IL710T-2 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.
Datasheet
Description
The IL710T-2 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
125C 1-Channel Isolator, PDIP
IL710T-2E
125C 1-Channel Isolator, PDIP IL710T-2E
The IL710T-2 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.

The IL710T-2 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL710T-2E
Product Name 125C 1-Channel Isolator, PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial Dual Junction 8 to 12GHz - UIYBCI2618A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Coaxial Circulators - NCC5258E - kTB Solutions
Specs
Component Circulator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details