NVE Corporation 125C 4-Channel (3 transmit, 1 receive) Isolator, Wide SOIC IL717TE

Description
The IL717T is a high temperature, 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.
Datasheet
Description
The IL717T is a high temperature, 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
125C 4-Channel (3 transmit, 1 receive) Isolator, Wide SOIC
IL717TE
125C 4-Channel (3 transmit, 1 receive) Isolator, Wide SOIC IL717TE
The IL717T is a high temperature, 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.

The IL717T is a high temperature, 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL717TE
Product Name 125C 4-Channel (3 transmit, 1 receive) Isolator, Wide SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulators - NSC10 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1805 to 5100 MHz
Isolation 17 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Broadband Circulator drop in 3.5 to 6.5GHz - UIYBDC2528B - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3500 to 6500 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details