NVE Corporation 2-Channel Passive Input, CMOS-Output Isolator, MSOP IL611-1E

Description
The IL611-2E is a 3.3/5V, dual-channel, 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin MSOP package (the world's smallest packaged couplers).
Datasheet
Description
The IL611-2E is a 3.3/5V, dual-channel, 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin MSOP package (the world's smallest packaged couplers).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
2-Channel Passive Input, CMOS-Output Isolator, MSOP
IL611-1E
2-Channel Passive Input, CMOS-Output Isolator, MSOP IL611-1E
The IL611-2E is a 3.3/5V, dual-channel, 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin MSOP package (the world's smallest packaged couplers).

The IL611-2E is a 3.3/5V, dual-channel, 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin MSOP package (the world's smallest packaged couplers).

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL611-1E
Product Name 2-Channel Passive Input, CMOS-Output Isolator, MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Drop-In Isolators - NDI1313T - kTB Solutions
Specs
Component Isolator
Frequency Range: 1710 to 5900 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
4 Port Dual Junction Coaxial Circulator 3.5 to 7.0GHz - UIYCDC3928A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
View Details