NVE Corporation 4-Channel (3 transmit, 1 receive) Isolator, Wide SOIC (Pb) IL717

Description
The IL717 is a 3.3/5V, multichannel isolated 110 Mbps CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.
Datasheet
Description
The IL717 is a 3.3/5V, multichannel isolated 110 Mbps CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
4-Channel (3 transmit, 1 receive) Isolator, Wide SOIC (Pb)
IL717
4-Channel (3 transmit, 1 receive) Isolator, Wide SOIC (Pb) IL717
The IL717 is a 3.3/5V, multichannel isolated 110 Mbps CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.

The IL717 is a 3.3/5V, multichannel isolated 110 Mbps CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin wide-body (0.3"-wide) SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL717
Product Name 4-Channel (3 transmit, 1 receive) Isolator, Wide SOIC (Pb)
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Coaxial Isolators - NCI2528B - kTB Solutions
Specs
Component Isolator
Frequency Range: 900 to 4000 MHz
Isolation 20 dB
View Details
Coaxial Isolator 700 to 900MHz - UIYBCI3434B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details