NVE Corporation 2-Channel (both same direction) Isolator, SOIC (Pb) IL711-3

Description
The IL711-3 is a 3.3/5V dual-channel unidirectional 110 Mbaud CMOS-compatible isolated buffer with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet
Description
The IL711-3 is a 3.3/5V dual-channel unidirectional 110 Mbaud CMOS-compatible isolated buffer with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
2-Channel (both same direction) Isolator, SOIC (Pb)
IL711-3
2-Channel (both same direction) Isolator, SOIC (Pb) IL711-3
The IL711-3 is a 3.3/5V dual-channel unidirectional 110 Mbaud CMOS-compatible isolated buffer with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

The IL711-3 is a 3.3/5V dual-channel unidirectional 110 Mbaud CMOS-compatible isolated buffer with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL711-3
Product Name 2-Channel (both same direction) Isolator, SOIC (Pb)
Unlock Full Specs
to access all available technical data

Similar Products

L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Coaxial Isolators - NCI6237A - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 8000 MHz
Isolation 13 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Isolator 600 to 900MHz - UIYBCI6060G - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 26mm
View Details