NVE Corporation 5-Channel Isolator, Wide SOIC IL260E

Description
The IL260E is a 3.3/5.0-volt, 5 channel isolated, 110 Mbps, CMOS-compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 30 kV/microsecond transient immunity. 16-pin, wide-body (0.3"-wide) SOIC package.
Datasheet
Description
The IL260E is a 3.3/5.0-volt, 5 channel isolated, 110 Mbps, CMOS-compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 30 kV/microsecond transient immunity. 16-pin, wide-body (0.3"-wide) SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
5-Channel Isolator, Wide SOIC
IL260E
5-Channel Isolator, Wide SOIC IL260E
The IL260E is a 3.3/5.0-volt, 5 channel isolated, 110 Mbps, CMOS-compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 30 kV/microsecond transient immunity. 16-pin, wide-body (0.3"-wide) SOIC package.

The IL260E is a 3.3/5.0-volt, 5 channel isolated, 110 Mbps, CMOS-compatible logic buffers with 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 30 kV/microsecond transient immunity. 16-pin, wide-body (0.3"-wide) SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL260E
Product Name 5-Channel Isolator, Wide SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC5050A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Coaxial Isolator 700 to 900MHz - UIYBCI3434B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details