NVE Corporation 125C 2-Channel (reverse configuration) Isolator, SOIC IL721T-3E

Description
The IL721T-3 is a high temperature, 3.3/5V dual-channel, bi-directional isolated buffer. Channel configuration is the reverse of the IL712T. 110 Mbps, CMOS compatible with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet
Description
The IL721T-3 is a high temperature, 3.3/5V dual-channel, bi-directional isolated buffer. Channel configuration is the reverse of the IL712T. 110 Mbps, CMOS compatible with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
125C 2-Channel (reverse configuration) Isolator, SOIC
IL721T-3E
125C 2-Channel (reverse configuration) Isolator, SOIC IL721T-3E
The IL721T-3 is a high temperature, 3.3/5V dual-channel, bi-directional isolated buffer. Channel configuration is the reverse of the IL712T. 110 Mbps, CMOS compatible with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

The IL721T-3 is a high temperature, 3.3/5V dual-channel, bi-directional isolated buffer. Channel configuration is the reverse of the IL712T. 110 Mbps, CMOS compatible with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL721T-3E
Product Name 125C 2-Channel (reverse configuration) Isolator, SOIC
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 140 to 300MHz - UIYCDC11256A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 112mm x 56mm x 15mm
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI3232X - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Molex Signal Tech Industrial Ltd.
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details