NVE Corporation 150 Mbps 2-Channel (both same direction) Isolator, MSOP IL711S-1E

Description
The IL711S-1 is a 3.3/5V dual-channel unidirectional 150 Mbps CMOS-compatible isolated buffer with 10 ns propagation delay, 300 ps pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.
Datasheet
Description
The IL711S-1 is a 3.3/5V dual-channel unidirectional 150 Mbps CMOS-compatible isolated buffer with 10 ns propagation delay, 300 ps pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
150 Mbps 2-Channel (both same direction) Isolator, MSOP
IL711S-1E
150 Mbps 2-Channel (both same direction) Isolator, MSOP IL711S-1E
The IL711S-1 is a 3.3/5V dual-channel unidirectional 150 Mbps CMOS-compatible isolated buffer with 10 ns propagation delay, 300 ps pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.

The IL711S-1 is a 3.3/5V dual-channel unidirectional 150 Mbps CMOS-compatible isolated buffer with 10 ns propagation delay, 300 ps pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. Unique 8-pin MSOP package. This part is lead (Pb) free.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL711S-1E
Product Name 150 Mbps 2-Channel (both same direction) Isolator, MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Dual Junction Microstrip Circulator 14 to 18GHz - UIYDMC87B - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 2.5mm
Frequency Range: 14000 to 18000 MHz
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Coaxial Isolators - NCI3033X - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details