NVE Corporation 125C 2-Channel (1 each direction) Isolator, PDIP (Pb) IL712T-2

Description
The IL712T-2 is a high temperature, 3.3/5V dual-channel, bi-directional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.
Datasheet
Description
The IL712T-2 is a high temperature, 3.3/5V dual-channel, bi-directional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
125C 2-Channel (1 each direction) Isolator, PDIP (Pb)
IL712T-2
125C 2-Channel (1 each direction) Isolator, PDIP (Pb) IL712T-2
The IL712T-2 is a high temperature, 3.3/5V dual-channel, bi-directional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.

The IL712T-2 is a high temperature, 3.3/5V dual-channel, bi-directional, 110 Mbps, CMOS compatible isolated buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL712T-2
Product Name 125C 2-Channel (1 each direction) Isolator, PDIP (Pb)
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC4545X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1000 MHz
Isolation 18 dB
View Details
Microstrip Isolator 8.5 to 23GHz - UIYMI67A - UIY Inc.
Specs
Component Isolator
Package Size 6mm x 7mm x 3.5mm
Frequency Range: 8500 to 23000 MHz
View Details