NVE Corporation 2-Channel Passive Input, CMOS-Output Isolator, PDIP IL612-2E

Description
The IL612-2E is a 3.3/5V, dual channel, 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace optocouplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop GMR technology giving exceptionally small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin DIP package.
Datasheet
Description
The IL612-2E is a 3.3/5V, dual channel, 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace optocouplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop GMR technology giving exceptionally small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin DIP package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
2-Channel Passive Input, CMOS-Output Isolator, PDIP
IL612-2E
2-Channel Passive Input, CMOS-Output Isolator, PDIP IL612-2E
The IL612-2E is a 3.3/5V, dual channel, 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace optocouplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop GMR technology giving exceptionally small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin DIP package.

The IL612-2E is a 3.3/5V, dual channel, 100 Mbps isolated signal coupler with CMOS outputs, which can be used to replace optocouplers in many standard isolation functions. The device is manufactured with NVE's IsoLoop GMR technology giving exceptionally small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin DIP package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL612-2E
Product Name 2-Channel Passive Input, CMOS-Output Isolator, PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC6060H - kTB Solutions
Specs
Component Circulator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial 8 to 12GHz - UIYBCI1318A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details