NVE Corporation 2-Channel (reverse configuration) Isolator, SOIC IL721-3E

Description
The IL721-3 is a 3.3/5V, dual-channel bidirectional isolated buffer. The channel configuration is reversed from the IL712. CMOS-compatible with automatic level shifting, 110 Mbps, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet
Description
The IL721-3 is a 3.3/5V, dual-channel bidirectional isolated buffer. The channel configuration is reversed from the IL712. CMOS-compatible with automatic level shifting, 110 Mbps, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
2-Channel (reverse configuration) Isolator, SOIC
IL721-3E
2-Channel (reverse configuration) Isolator, SOIC IL721-3E
The IL721-3 is a 3.3/5V, dual-channel bidirectional isolated buffer. The channel configuration is reversed from the IL712. CMOS-compatible with automatic level shifting, 110 Mbps, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

The IL721-3 is a 3.3/5V, dual-channel bidirectional isolated buffer. The channel configuration is reversed from the IL712. CMOS-compatible with automatic level shifting, 110 Mbps, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL721-3E
Product Name 2-Channel (reverse configuration) Isolator, SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Drop-In Circulators - NDC5050X - kTB Solutions
Specs
Component Circulator
Frequency Range: 150 to 330 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial Dual Junction 1.35 to 2.7GHz - UIYBCI10149A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details