NVE Corporation 125C 1-Channel Isolator, PDIP (Pb) IL710T-2

Description
The IL710T-2 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.
Datasheet
Description
The IL710T-2 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
125C 1-Channel Isolator, PDIP (Pb)
IL710T-2
125C 1-Channel Isolator, PDIP (Pb) IL710T-2
The IL710T-2 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.

The IL710T-2 is a high temperature, 3.3/5V, single channel, 110 Mbps, CMOS compatible, isolated buffer with automatic level shifting, output enable, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 8-pin PDIP package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL710T-2
Product Name 125C 1-Channel Isolator, PDIP (Pb)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Waveguide Isolator 40.5 to 43.5GHz - UIYWI2836A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 28.6mm x 36.7mm x 12.7mm
View Details
Drop-In Circulators - NDC1620B - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 18000 MHz
Isolation 10 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details