NVE Corporation 4-Channel (2 each direction) Isolator, Wide SOIC IL516E

Description
The IL516 is a 3.3V/5V, multichannel 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 16-pin wide-body (0.3"-wide) SOIC package.
Datasheet
Description
The IL516 is a 3.3V/5V, multichannel 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 16-pin wide-body (0.3"-wide) SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
4-Channel (2 each direction) Isolator, Wide SOIC
IL516E
4-Channel (2 each direction) Isolator, Wide SOIC IL516E
The IL516 is a 3.3V/5V, multichannel 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 16-pin wide-body (0.3"-wide) SOIC package.

The IL516 is a 3.3V/5V, multichannel 2 Mbps DC-correct digital isolator, 25 ns propagation delay, 10 ns pulse width distortion with 2500 Vrms isolation and 20 kV/microsecond transient immunity, -40°C to 85°C. 16-pin wide-body (0.3"-wide) SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL516E
Product Name 4-Channel (2 each direction) Isolator, Wide SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 4 to 7GHz - UIYDC1220A - UIY Inc.
Specs
Component Circulator
Package Size 12mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC3538X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 25 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details