NVE Corporation 2-Channel Passive Input, Open-Drain Isolator, SOIC IL612A-3E

Description
The IL612A-3E is a 3.3/5V, dual-channel, 10 Mbps isolated signal coupler with open-drain outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet
Description
The IL612A-3E is a 3.3/5V, dual-channel, 10 Mbps isolated signal coupler with open-drain outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
2-Channel Passive Input, Open-Drain Isolator, SOIC
IL612A-3E
2-Channel Passive Input, Open-Drain Isolator, SOIC IL612A-3E
The IL612A-3E is a 3.3/5V, dual-channel, 10 Mbps isolated signal coupler with open-drain outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin SOIC package.

The IL612A-3E is a 3.3/5V, dual-channel, 10 Mbps isolated signal coupler with open-drain outputs, which can be used to replace opto-couplers in many standard isolation functions. The devices are manufactured with NVE's IsoLoop spintronic GMR technology giving exceptional small size and low power dissipation. The passive input structure allows direct interface to a very wide range of voltage inputs. A single resistor is used to set maximum current for input voltages above 0.5 V. 20 kV/microsecond transient immunity. 8-pin SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL612A-3E
Product Name 2-Channel Passive Input, Open-Drain Isolator, SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1925X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details
Drop in Circulator 225 to 400MHz - UIYBDC6060F - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 225 to 400 MHz
View Details