NVE Corporation 125C 4-Channel (3 transmit, 1 receive) Isolator,Narrow SOIC IL717T-3E

Description
The IL717T-3 is a high temperature 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.
Datasheet
Description
The IL717T-3 is a high temperature 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
125C 4-Channel (3 transmit, 1 receive) Isolator,Narrow SOIC
IL717T-3E
125C 4-Channel (3 transmit, 1 receive) Isolator,Narrow SOIC IL717T-3E
The IL717T-3 is a high temperature 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.

The IL717T-3 is a high temperature 3.3/5V, multi-channel, isolated, 110 Mbps, CMOS-compatible logic buffer with automatic level shifting, 10 ns propagation delay, 3 ns pulse width distortion, 2500 Vrms isolation and 20 kV/microsecond transient immunity. 16-pin narrow-body (0.15"-wide) SOIC package.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category RF Isolators and RF Circulators
Product Number IL717T-3E
Product Name 125C 4-Channel (3 transmit, 1 receive) Isolator,Narrow SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC5258E - kTB Solutions
Specs
Component Circulator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Waveguide Circulator 26 to 40GHz - UIYWC2225B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 25.5mm x 25mm x 25.9mm
View Details